Status: | NRND |
---|---|
Series: | STSR30 |
RoHS: | Compliant |
POSSIBILITY TO OPERATE IN DISCONTINUOUS MODE |
SUPPLY VOLTAGE RANGE: 4V TO 5.5V |
OPERATING FREQUENCY: 20 TO 500 KHz |
TYPICAL PEAK OUTPUT CURRENT: (SOURCE-SINK: 1.5A) |
AUTOMATIC TURN OFF FOR DUTY-CYCLE LESS THAN 14% |
INHIBIT BLANKING TIME: 700 ns |
Product Specifications |
---|
DS3513 Synchronous rectifier smart driver for flyback |
Application Notes |
---|
AN2432 EVALSTSR30-60W: 60W AC-DC adapter with synchronous rectification using L6668 and STSR30 |
Brochures |
---|
Power Management Guide |
Dfd Thyr Triac & Rectifier |Stmicroelectronics STSR30D | Newark Electronics |
MOSFET DRIVER, SYNC RECTIFIER, SOIC-8 | Farnell |
MOSFET DRVR 1.5A 1-OUT 8-Pin SO N | Avnet America |
Where can I find additional details, specifications and documents for a STSR30D?
Additional datasheets, footprints and schematics for STSR30D are listed on our Part Details page. You can also find images and similar parts to STSR30D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STSR30D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STSR30D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STSR30D fall under?
The STSR30D is listed under Power Management > AC-DC Converters > Synchronous Rectification Controllers.
Can I view similar or alternative parts?
You can view similar parts to STSR30D when available in the Synchronous Rectification Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STSR30D you can contact the distributor directly for product support, shipping queries etc.
Is the STSR30D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STSR30D have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for STSR30D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STSR30D often in real-time on the comparison pages.
What if I can't find stock of STSR30D?
You can fill out our help required form which you can use to request a quote for STSR30D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.