Status: | Unknown |
---|---|
Series: | STSPIN820 |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.52
|
4,713
in stock
|
Buy Now | |
Future Electronics
from US$1.68
|
4,500
in stock
|
Buy Now | |
element14
from US$2.31
|
3,414
in stock
|
Buy Now | |
Farnell
from US$2.29
|
3,414
in stock
|
Buy Now | |
Avnet Silica
-
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
-
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Motor Type | Stepper |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1.5A |
Output Voltage | 48V |
Driver Case Style | TFQFPN |
No. of Pins | 24Pins |
Supply Voltage Min | 7V |
Supply Voltage Max | 45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | STSPIN820 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
256 microstep integrated Motor Driver | RS |
STSPIN820 Series 45 V 1.5 A Advanced 256 Microsteps Integrated Motor Driver | Future Electronics |
MOTOR DRIVER, STEPPER, 1.5A, TFQFPN-24 | element14 |
Motor Driver/Controller, Stepper, 7 V to 45 V, 4 Outputs, 1.5 A, 24 Pins, TFQFPN-EP | Avnet Silica |
Motor Driver, Stepper, 1.5A, Tfqfpn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a STSPIN820?
Additional datasheets, footprints and schematics for STSPIN820 are listed on our Part Details page. You can also find images and similar parts to STSPIN820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STSPIN820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STSPIN820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STSPIN820 fall under?
The STSPIN820 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STSPIN820 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STSPIN820 you can contact the distributor directly for product support, shipping queries etc.
Is the STSPIN820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STSPIN820 have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STSPIN820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STSPIN820 often in real-time on the comparison pages.
What if I can't find stock of STSPIN820?
You can fill out our help required form which you can use to request a quote for STSPIN820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.