Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
No stock
|
Buy Now | |
Future Electronics
from US$1.20
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
4,377
in stock
|
Buy Now | |
element14
from US$1.31
|
4,299
in stock
|
Buy Now | |
Farnell
from US$1.21
|
4,299
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Motor Type | DC Brush |
---|---|
No. of Outputs | 2Outputs |
Output Current | 2.6A |
Output Voltage | - |
Driver Case Style | VFQFPN |
No. of Pins | 16Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 10V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
STSPIN250 Series 5 V 2.6 A Low Voltage Brush DC Motor Driver - VFQFPN-16 | Future Electronics |
Motor Driver, -40 To 150Deg C | Newark Electronics |
MOTOR DRIVER, DC BRUSH, 2 O/P, VFQFPN-16 | element14 |
STSPIN250, Motor/Motion Cntrls & Driver | RS |
Brush Type DC Motor Driver 1.8 to 10V 16-Piin VFQFPN T/R | Avnet America |
Where can I find additional details, specifications and documents for a STSPIN250?
Additional datasheets, footprints and schematics for STSPIN250 are listed on our Part Details page. You can also find images and similar parts to STSPIN250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STSPIN250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STSPIN250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STSPIN250 fall under?
The STSPIN250 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STSPIN250 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STSPIN250 you can contact the distributor directly for product support, shipping queries etc.
Is the STSPIN250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STSPIN250 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for STSPIN250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STSPIN250 often in real-time on the comparison pages.
What if I can't find stock of STSPIN250?
You can fill out our help required form which you can use to request a quote for STSPIN250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.