Status: | Active |
---|---|
Series: | STSPIN233 |
RoHS: | Compliant |
Prices starting from US$1.24
Operating voltage from 1.8 to 10 V |
Maximum output current 1.3 Arms |
RDS(ON) HS + LS = 0.4 Ω typ. |
Full protection set Non-dissipative overcurrent protection Short-circuit protection Thermal shutdown |
Non-dissipative overcurrent protection |
Short-circuit protection |
Thermal shutdown |
Supporting three shunt sensing topology |
Direct driving, dedicated input and enable pin for each half-bridge |
Energy saving and long battery life with standby consumption less than 80 nA |
Product Specifications |
---|
DS12326 Low voltage three phase and three sense motor driver |
Application Notes |
---|
AN5397 Current Sensing in motion control applications |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
Motor Driver/Controller, Three Phase DC Brushless, 1.8 V to 10 V, 1 Output, 1.3 A, 16 Pins, VFQFPN-EP | EBV Elektronik |
Motor Driver, Bldc, 3-Ph, Vfqfpn-16 | Newark Electronics |
Low Voltage 1.8 to 10 V 1.3 A 3- Phase/Three Sense Motor Driver - VFQFPN-16 | Future Electronics |
MOTOR DRIVER, BLDC, 3-PH, VFQFPN-16 | element14 |
Where can I find additional details, specifications and documents for a STSPIN233?
Additional datasheets, footprints and schematics for STSPIN233 are listed on our Part Details page. You can also find images and similar parts to STSPIN233 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STSPIN233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STSPIN233 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STSPIN233 fall under?
The STSPIN233 is listed under Motor Drivers > Brushless DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to STSPIN233 when available in the Brushless DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STSPIN233 you can contact the distributor directly for product support, shipping queries etc.
Is the STSPIN233 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STSPIN233 have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STSPIN233.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STSPIN233 often in real-time on the comparison pages.
What if I can't find stock of STSPIN233?
You can fill out our help required form which you can use to request a quote for STSPIN233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.