Status: | Active |
---|---|
Series: | STSPIN230 |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.47
|
No stock
|
Buy Now | |
Future Electronics
from US$1.17
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
2,320
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
Schukat Electronic
from US$1.05
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating voltage from 1.8 to 10 V |
Maximum output current 1.3 Arms |
RDS(ON) HS + LS = 0.4 Ω typ. |
Full protection set Non-dissipative overcurrent protection Short-circuit protection Thermal shutdown Interlocking function |
Non-dissipative overcurrent protection |
Short-circuit protection |
Thermal shutdown |
Interlocking function |
Energy saving and long battery life with standby consumption less than 80 nA |
Product Specifications |
---|
DS11641 Low voltage triple half-bridge motor driver for BLDC motors |
Application Notes |
---|
AN5397 Current Sensing in motion control applications |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
BLDC Motor 1.8 to 10 V 1.3 A Triple Half Bridge Motor Driver - QFN-16 | Future Electronics |
Motor Driver/Controller, Three Phase DC Brushless, 1.8 V to 10 V, 1 Output, 1.3 A, 16 Pins, VFQFPN-EP | Avnet America |
Trpl Half-Brdg BLDC-Motor Dr. 0,4R QFN16 | Schukat Electronic |
MOTOR DRIVER, HALF BRIDGE, 1.3A, VFQFPN | Farnell |
Motion Control & Automation |Stmicroelectronics STSPIN230 | Newark Electronics |
Where can I find additional details, specifications and documents for a STSPIN230?
Additional datasheets, footprints and schematics for STSPIN230 are listed on our Part Details page. You can also find images and similar parts to STSPIN230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STSPIN230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STSPIN230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STSPIN230 fall under?
The STSPIN230 is listed under Motor Drivers > Brushless DC Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to STSPIN230 when available in the Brushless DC Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STSPIN230 you can contact the distributor directly for product support, shipping queries etc.
Is the STSPIN230 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STSPIN230 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet America, Schukat Electronic and Farnell have stock available or on a lead time for STSPIN230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STSPIN230 often in real-time on the comparison pages.
What if I can't find stock of STSPIN230?
You can fill out our help required form which you can use to request a quote for STSPIN230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.