Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.018ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 1.6W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, Complementary, 30V, 8A, 1.6W | Newark Electronics |
Dual N/P-Channel 30 V 22/55 mOhm Surface Mount STripFETÔ III MOSFET - SOIC-8 | Future Electronics |
MOSFET, NP CH, 30V, 8A/5.4A, 8SOIC | element14 |
Trans MOSFET N/P-CH 30V 8A/5.4A 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a STS8C5H30L?
Additional datasheets, footprints and schematics for STS8C5H30L are listed on our Part Details page. You can also find images and similar parts to STS8C5H30L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STS8C5H30L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STS8C5H30L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STS8C5H30L fall under?
The STS8C5H30L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STS8C5H30L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STS8C5H30L you can contact the distributor directly for product support, shipping queries etc.
Is the STS8C5H30L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STS8C5H30L have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STS8C5H30L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STS8C5H30L often in real-time on the comparison pages.
What if I can't find stock of STS8C5H30L?
You can fill out our help required form which you can use to request a quote for STS8C5H30L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.