Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -4A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.07ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, PP CH, 30V, 4A, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a STS4DPF30L?
Additional datasheets, footprints and schematics for STS4DPF30L are listed on our Part Details page. You can also find images and similar parts to STS4DPF30L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STS4DPF30L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STS4DPF30L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STS4DPF30L fall under?
The STS4DPF30L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STS4DPF30L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STS4DPF30L you can contact the distributor directly for product support, shipping queries etc.
Is the STS4DPF30L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STS4DPF30L have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STS4DPF30L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STS4DPF30L often in real-time on the comparison pages.
What if I can't find stock of STS4DPF30L?
You can fill out our help required form which you can use to request a quote for STS4DPF30L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.