Status: | Unknown |
---|---|
Series: | SuperMESH Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 250mA |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 13ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | SuperMESH Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Trans MOSFET N-CH 600V 0.25A 8-Pin SO N T/R | Avnet America |
N-Channel 600 V 15 Ohm SMT SuperMESH Power Mosfet - SOIC-8 | Future Electronics |
MOSFET, N-CH, 600V, 0.25A, SOIC | Farnell |
Hv Mosfet Planar |Stmicroelectronics STS1NK60Z | Newark Electronics |
Where can I find additional details, specifications and documents for a STS1NK60Z?
Additional datasheets, footprints and schematics for STS1NK60Z are listed on our Part Details page. You can also find images and similar parts to STS1NK60Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STS1NK60Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STS1NK60Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STS1NK60Z fall under?
The STS1NK60Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STS1NK60Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STS1NK60Z you can contact the distributor directly for product support, shipping queries etc.
Is the STS1NK60Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STS1NK60Z have stock available?
Authorised distributors including Avnet America, Future Electronics, Farnell and Newark Electronics have stock available or on a lead time for STS1NK60Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STS1NK60Z often in real-time on the comparison pages.
What if I can't find stock of STS1NK60Z?
You can fill out our help required form which you can use to request a quote for STS1NK60Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.