Status: | Unknown |
---|---|
Series: | SuperMESH Series |
RoHS: | Unknown |
Prices starting from US$0.57
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 400mA |
Drain Source Voltage Vds | 450V |
On Resistance Rds(on) | 4.1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 1.6W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | SuperMESH Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Dual N-Channel 450 V 4.5 Ohm Surface Mount SuperMESH Power Mosfet - SOIC-8 | Future Electronics |
Transistor MOSFET Array Dual N-CH 450V 0.4A 8-Pin SOIC T/R | EBV Elektronik |
Mosfet, Dual N-Ch, 450V, 0.4A, Soic | Newark Electronics |
MOSFET, DUAL N-CH, 450V, 0.4A, SOIC | element14 |
Where can I find additional details, specifications and documents for a STS1DNC45?
Additional datasheets, footprints and schematics for STS1DNC45 are listed on our Part Details page. You can also find images and similar parts to STS1DNC45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STS1DNC45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STS1DNC45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STS1DNC45 fall under?
The STS1DNC45 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STS1DNC45 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STS1DNC45 you can contact the distributor directly for product support, shipping queries etc.
Is the STS1DNC45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STS1DNC45 have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for STS1DNC45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STS1DNC45 often in real-time on the comparison pages.
What if I can't find stock of STS1DNC45?
You can fill out our help required form which you can use to request a quote for STS1DNC45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.