Status: | Unknown |
---|---|
Series: | STS121RA Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | - |
Switch Mounting | Through Hole |
Product Range | STS121RA Series |
Contact Current Max | 250mA |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | - |
Orientation | Right Angle |
SVHC | No SVHC (07-Jul-2017) |
Sts121Ra04=Spdt R/A Slide Switch |Alcoswitch Te Connectivity STS121RA04 | Newark Electronics |
Slide Switches SPDT SLIDE SWITCH RA | Rapid Electronics |
Where can I find additional details, specifications and documents for a STS121RA04?
Additional datasheets, footprints and schematics for STS121RA04 are listed on our Part Details page. You can also find images and similar parts to STS121RA04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STS121RA04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STS121RA04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STS121RA04 fall under?
The STS121RA04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STS121RA04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STS121RA04 you can contact the distributor directly for product support, shipping queries etc.
Is the STS121RA04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STS121RA04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for STS121RA04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STS121RA04 often in real-time on the comparison pages.
What if I can't find stock of STS121RA04?
You can fill out our help required form which you can use to request a quote for STS121RA04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.