Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STR9 |
Core Architecture | ARM |
Core Sub-Architecture | ARM966E-S |
Silicon Core Number | STR91xF |
Kit Contents | REva Mother Board Raisonance's Software & GNU C/C++ Compiler |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | In-Circuit Debugger/Programmer USB Interface to Host PC |
REVA MOTHER BOARD, ARM MCU | Farnell |
STarter Kit For STR91XF ST ARM Core Based Microcontrollers | Avnet America |
Where can I find additional details, specifications and documents for a STR91X-SK/RAI?
Additional datasheets, footprints and schematics for STR91X-SK/RAI are listed on our Part Details page. You can also find images and similar parts to STR91X-SK/RAI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STR91X-SK/RAI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STR91X-SK/RAI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STR91X-SK/RAI fall under?
The STR91X-SK/RAI is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STR91X-SK/RAI when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STR91X-SK/RAI you can contact the distributor directly for product support, shipping queries etc.
Is the STR91X-SK/RAI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STR91X-SK/RAI have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for STR91X-SK/RAI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STR91X-SK/RAI often in real-time on the comparison pages.
What if I can't find stock of STR91X-SK/RAI?
You can fill out our help required form which you can use to request a quote for STR91X-SK/RAI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.