Status: | Unknown |
---|---|
Series: | STR9 ARM966E-S Microcontrollers |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | STR9 ARM966E-S Microcontrollers |
---|---|
No. of Bits | 32bit |
CPU Speed | 96MHz |
Program Memory Size | 2MB |
RAM Memory Size | 96KB |
No. of Pins | 128Pins |
MCU Case Style | LQFP |
Microcontroller Mcu, 32 Bit, Arm9, 96Mhz, Lqfp-128 | Newark Electronics |
Where can I find additional details, specifications and documents for a STR912FAW47X6?
Additional datasheets, footprints and schematics for STR912FAW47X6 are listed on our Part Details page. You can also find images and similar parts to STR912FAW47X6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STR912FAW47X6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STR912FAW47X6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STR912FAW47X6 fall under?
The STR912FAW47X6 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to STR912FAW47X6 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STR912FAW47X6 you can contact the distributor directly for product support, shipping queries etc.
Is the STR912FAW47X6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STR912FAW47X6 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for STR912FAW47X6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STR912FAW47X6 often in real-time on the comparison pages.
What if I can't find stock of STR912FAW47X6?
You can fill out our help required form which you can use to request a quote for STR912FAW47X6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.