Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STR91xF |
Core Architecture | ARM |
Core Sub-Architecture | ARM966E-S |
Silicon Core Number | STR910F |
Kit Contents | Eval Board STR910F |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | RTC with Tamper Detection Audio Play and Record Infrared Data Access |
10F, Ethernet, Can, Uart, Usb, Lcd, Evaluation Board | Newark Electronics |
Evaluation Board For ST7538 Power Line Transceiver | Avnet America |
Where can I find additional details, specifications and documents for a STR910-EVAL?
Additional datasheets, footprints and schematics for STR910-EVAL are listed on our Part Details page. You can also find images and similar parts to STR910-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STR910-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STR910-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STR910-EVAL fall under?
The STR910-EVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STR910-EVAL when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STR910-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STR910-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STR910-EVAL have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for STR910-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STR910-EVAL often in real-time on the comparison pages.
What if I can't find stock of STR910-EVAL?
You can fill out our help required form which you can use to request a quote for STR910-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.