Status: | Unknown |
---|---|
Series: | STripFET H6 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.14
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
12,860
in stock
|
Buy Now | |
element14
from US$0.18
|
12,860
in stock
|
Buy Now | |
Farnell
from US$0.19
|
12,860
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
3,000
in stock
|
Buy Now | |
RS
from US$0.17
|
2,950
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Kruse
-
|
1,864
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.048ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 350mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | STripFET H6 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Single P-Channel 30 V 0.35 W 6 nC Silicon Surface Mount Mosfet - SOT-23 | Future Electronics |
Mosfet, P-Ch, -30V, -2A, Sot-23 | Newark Electronics |
MOSFET, P-CH, -30V, -2A, SOT-23 | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Ch 30V 2A STripFET H6 SOT-23 | RS |
Trans MOSFET P-CH 30V 2A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STR2P3LLH6?
Additional datasheets, footprints and schematics for STR2P3LLH6 are listed on our Part Details page. You can also find images and similar parts to STR2P3LLH6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STR2P3LLH6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STR2P3LLH6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STR2P3LLH6 fall under?
The STR2P3LLH6 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STR2P3LLH6 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STR2P3LLH6 you can contact the distributor directly for product support, shipping queries etc.
Is the STR2P3LLH6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STR2P3LLH6 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for STR2P3LLH6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STR2P3LLH6 often in real-time on the comparison pages.
What if I can't find stock of STR2P3LLH6?
You can fill out our help required form which you can use to request a quote for STR2P3LLH6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.