Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
7,570
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
4,944
in stock
|
Buy Now | |
element14
from US$0.24
|
4,944
in stock
|
Buy Now | |
Farnell
from US$0.22
|
4,944
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 400mA |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 3W |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 400mA |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
STQ1HNK60R Series 600 V 400 mA 8.5 Ohm N-Channel SuperMESHÔ Mosfet - TO-92-3 | Future Electronics |
MOSFET N-Channel 600V 0.4A TO-92 | RS |
Mosfet, N Channel, 600V, 0.4A, To92 | Newark Electronics |
MOSFET, N CH, 600V, 0.4A, TO92 | element14 |
Trans MOSFET N-CH 600V 0.4A 3-Pin TO-92 Ammo | Avnet Silica |
Where can I find additional details, specifications and documents for a STQ1HNK60R-AP?
Additional datasheets, footprints and schematics for STQ1HNK60R-AP are listed on our Part Details page. You can also find images and similar parts to STQ1HNK60R-AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STQ1HNK60R-AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STQ1HNK60R-AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STQ1HNK60R-AP fall under?
The STQ1HNK60R-AP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STQ1HNK60R-AP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STQ1HNK60R-AP you can contact the distributor directly for product support, shipping queries etc.
Is the STQ1HNK60R-AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STQ1HNK60R-AP have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for STQ1HNK60R-AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STQ1HNK60R-AP often in real-time on the comparison pages.
What if I can't find stock of STQ1HNK60R-AP?
You can fill out our help required form which you can use to request a quote for STQ1HNK60R-AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.