Status: | Unknown |
---|---|
Series: | 600V Series |
RoHS: | Unknown |
Product Range | 600V Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 600V |
Continuous Forward Current If | 8A |
Total Capacitive Charge Qc | 10nC |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Current If @ Vf | 8A |
Current Ifsm | 30A |
Diode Type | SiC Schottky |
Forward Current If Max | 8A |
Forward Current If(AV) | 8A |
Forward Surge Current Ifsm Max | 30A |
Forward Voltage | 2.1V |
Forward Voltage VF Max | 2.1V |
Operating Temperature Max | 175°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +175°C |
Semiconductor Technology | SiC |
Termination Type | Through Hole |
SiC-Schottky 600V 8A TO220AC | Schukat Electronic |
DIODE, SCHOTTKY, 600V, 8A, SIC, TO-220AC | Farnell |
Rectifier |Stmicroelectronics STPSC806D | Newark Electronics |
Diode Schottky 600V 8A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
Where can I find additional details, specifications and documents for a STPSC806D?
Additional datasheets, footprints and schematics for STPSC806D are listed on our Part Details page. You can also find images and similar parts to STPSC806D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC806D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC806D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC806D fall under?
The STPSC806D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC806D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC806D you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC806D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPSC806D have stock available?
Authorised distributors including Schukat Electronic, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for STPSC806D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC806D often in real-time on the comparison pages.
What if I can't find stock of STPSC806D?
You can fill out our help required form which you can use to request a quote for STPSC806D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.