STPSC406D Semiconductors - Discretes by STMicroelectronics

DIODE SIC 4A 600V TO-220AC

Status: Unknown
Series: 600V Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.97

Distributor Stock
Logo for Farnell
Farnell
from US$0.97
No stock
Buy Now
Logo for element14
element14
from US$2.93
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Product Range 600V Series
Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 600V
Continuous Forward Current If 4A
Total Capacitive Charge Qc 3nC
Diode Case Style TO-220AC
No. of Pins 2 Pin, 2Pins
Junction Temperature Tj Max 175°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Diode Type SiC Schottky
Forward Current If(AV) 4A
Forward Surge Current Ifsm Max 40A
Forward Voltage VF Max 1.9V
Operating Temperature Max 175°C
Operating Temperature Min -40°C
Semiconductor Technology SiC

Alternative Descriptions

DIODE, SIC, 4A, 600V, TO-220AC | Farnell
Rectifier, Sic Schottky, 600V, 4A, To-220Ac-2 | Newark Electronics
Diode Schottky 600V 4A 2-Pin(2+Tab) TO-220AC Tube | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STPSC406D?

Additional datasheets, footprints and schematics for STPSC406D are listed on our Part Details page. You can also find images and similar parts to STPSC406D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STPSC406D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC406D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STPSC406D fall under?

The STPSC406D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to STPSC406D when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC406D you can contact the distributor directly for product support, shipping queries etc.

Is the STPSC406D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STPSC406D have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet Asia and EBV Elektronik have stock available or on a lead time for STPSC406D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STPSC406D often in real-time on the comparison pages.

What if I can't find stock of STPSC406D?

You can fill out our help required form which you can use to request a quote for STPSC406D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay