Status: | Active |
---|---|
Series: | STPSC20H12C |
RoHS: | Compliant |
Prices starting from US$5.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.04
|
No stock
|
Buy Now | |
Future Electronics
from US$5.71
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$6.68
|
943
in stock
|
Buy Now | |
element14
from US$6.54
|
943
in stock
|
Buy Now | |
Farnell
from US$6.52
|
943
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,300
in stock
|
Buy Now | |
Avnet Silica
-
|
780
in stock
|
Buy Now | |
Avnet America
from US$5.58
|
-
|
Buy Now |
No or negligible reverse recovery |
Switching behavior independent of temperature |
Robust high voltage periphery |
Operating Tj from -40 °C to 175 °C |
ECOPACK®2 compliant |
Product Specifications |
---|
DS12033 1200 V power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
STPSC20H12C Series 1200 V 20 A Silicon Carbide Power Schottky Diode - TO-247-3LL | Future Electronics |
Sic Schottky Diode, 1.2Kv, 20A, To-247 | Newark Electronics |
SIC SCHOTTKY DIODE, 1.2KV, 20A, TO-247 | element14 |
Diode SiC Schottky 1200V 20A 3-Pin TO-247 Tube | EBV Elektronik |
STPSC20H12CWL, 1200V SiC Schottky Diode | RS |
Where can I find additional details, specifications and documents for a STPSC20H12CWL?
Additional datasheets, footprints and schematics for STPSC20H12CWL are listed on our Part Details page. You can also find images and similar parts to STPSC20H12CWL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC20H12CWL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC20H12CWL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC20H12CWL fall under?
The STPSC20H12CWL is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC20H12CWL when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC20H12CWL you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC20H12CWL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC20H12CWL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for STPSC20H12CWL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC20H12CWL often in real-time on the comparison pages.
What if I can't find stock of STPSC20H12CWL?
You can fill out our help required form which you can use to request a quote for STPSC20H12CWL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.