Status: | Active |
---|---|
Series: | STPSC20H065C |
RoHS: | Compliant |
Prices starting from US$2.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.49
|
No stock
|
Buy Now | |
Avnet America
from US$3.88
|
270
in stock
|
Buy Now | |
Chip One Stop
from US$2.99
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$5.75
|
-
|
Buy Now | |
Future Electronics
from US$4.25
|
-
|
Buy Now | |
element14
from US$4.74
|
-
|
Buy Now | |
Schukat Electronic
from US$5.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No or negligible reverse recovery |
Switching behavior independent of temperature |
Dedicated to PFC applications |
High forward surge capability |
Product Specifications |
---|
DS9227 650 V power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
Diode Schottky 650V 20A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
Silicon Carbide Schottky Diode, Sic, 650V Series, Dual Common Cathode, 650 V, 20 A, 28.5 Nc Rohs Compliant: Yes |Stmicroelectronics STPSC20H065CW | Newark Electronics |
STPSC20H065 Series 650 V 100 uA Power Schottky Silicon Carbide Diode - TO-220AB | Future Electronics |
DIODE, SIC, 20A, 650V, TO-247 | element14 |
SiC-Schottky 650V 20A(2x10) TO247 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STPSC20H065CW?
Additional datasheets, footprints and schematics for STPSC20H065CW are listed on our Part Details page. You can also find images and similar parts to STPSC20H065CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC20H065CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC20H065CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC20H065CW fall under?
The STPSC20H065CW is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC20H065CW when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC20H065CW you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC20H065CW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC20H065CW have stock available?
Authorised distributors including Avnet America, Chip One Stop, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for STPSC20H065CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC20H065CW often in real-time on the comparison pages.
What if I can't find stock of STPSC20H065CW?
You can fill out our help required form which you can use to request a quote for STPSC20H065CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.