Status: | Active |
---|---|
Series: | STPSC20H065C-Y |
RoHS: | Compliant |
No or negligible reverse recovery |
Switching behavior independent of temperature |
Dedicated to PFC applications |
High forward surge capability |
AEC-Q101 qualified |
ECOPACK®2 compliant component |
PPAP capable |
Product Specifications |
---|
DS10438 Automotive 650 V power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
STPSC20H065 Series 650 V 10 A Automotive Power Schottky Silicon Carbide Diode | Future Electronics |
Diode Schottky 650V 20A 3-Pin TO-220AB Tube | Avnet America |
Where can I find additional details, specifications and documents for a STPSC20H065CTY?
Additional datasheets, footprints and schematics for STPSC20H065CTY are listed on our Part Details page. You can also find images and similar parts to STPSC20H065CTY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC20H065CTY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC20H065CTY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC20H065CTY fall under?
The STPSC20H065CTY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Silicon Carbide diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC20H065CTY when available in the Automotive-grade Silicon Carbide diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC20H065CTY you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC20H065CTY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC20H065CTY have stock available?
Authorised distributors including Future Electronics, Avnet America and Farnell have stock available or on a lead time for STPSC20H065CTY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC20H065CTY often in real-time on the comparison pages.
What if I can't find stock of STPSC20H065CTY?
You can fill out our help required form which you can use to request a quote for STPSC20H065CTY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.