Status: | Unknown |
---|---|
Series: | 600V Series |
RoHS: | Unknown |
Product Range | 600V Series |
---|---|
Diode Configuration | Dual Common Cathode |
Repetitive Reverse Voltage Vrrm Max | 600V |
Continuous Forward Current If | 20A |
Total Capacitive Charge Qc | 12nC |
Diode Case Style | TO-247 |
No. of Pins | 3 Pin, 3Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | SiC Schottky |
Forward Current If(AV) | 20A |
Forward Surge Current Ifsm Max | 160A |
Forward Voltage VF Max | 1.7V |
Operating Temperature Max | 175°C |
Operating Temperature Min | -40°C |
Semiconductor Technology | SiC |
SiC-Schottky 600V 20A(2x10) TO247 | Schukat Electronic |
STPSC Series 600 V Through Hole Schottky Barrier Diodes - TO-247-3 | Future Electronics |
DIODE, SIC, 20A, 600V, TO-247 | Farnell |
Rectifier, Sic Schottky, 600V, 20A, To-247-3 | Newark Electronics |
Diode Schottky 600V 20A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STPSC2006CW?
Additional datasheets, footprints and schematics for STPSC2006CW are listed on our Part Details page. You can also find images and similar parts to STPSC2006CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC2006CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC2006CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC2006CW fall under?
The STPSC2006CW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC2006CW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC2006CW you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC2006CW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPSC2006CW have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for STPSC2006CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC2006CW often in real-time on the comparison pages.
What if I can't find stock of STPSC2006CW?
You can fill out our help required form which you can use to request a quote for STPSC2006CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.