Status: | Active |
---|---|
Series: | STPSC15H12 |
RoHS: | Compliant |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.71
|
No stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$5.52
|
-
|
Buy Now | |
Future Electronics
from US$4.22
|
-
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now | |
element14
from US$4.80
|
-
|
Buy Now | |
Farnell
from US$4.56
|
-
|
Buy Now |
No or negligible reverse recovery |
Switching behavior independent of temperature |
Robust high voltage periphery |
Operating from -40 °C to 175 °C |
Low VF |
ECOPACK2 compliant component |
Product Specifications |
---|
DS11586 1200 V, 15 A power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
Diode Schottky 1200V 15A 2-Pin TO-220AC Tube | Avnet Silica |
SiC Schottky Rectifier 15A 1200V TO220AC | RS |
Sic Schottky Diode, 1.2Kv, 15A, To-220Ac | Newark Electronics |
STPSC15H12 Series 1200 V 15 A Power Schottky Silicon Carbide Diode - TO-220AC | Future Electronics |
SIC SCHOTTKY DIODE, 1.2KV, 15A, TO-220AC | element14 |
Where can I find additional details, specifications and documents for a STPSC15H12D?
Additional datasheets, footprints and schematics for STPSC15H12D are listed on our Part Details page. You can also find images and similar parts to STPSC15H12D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC15H12D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC15H12D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC15H12D fall under?
The STPSC15H12D is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC15H12D when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC15H12D you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC15H12D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC15H12D have stock available?
Authorised distributors including Avnet Silica, EBV Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for STPSC15H12D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC15H12D often in real-time on the comparison pages.
What if I can't find stock of STPSC15H12D?
You can fill out our help required form which you can use to request a quote for STPSC15H12D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.