Status: | Active |
---|---|
Series: | STPSC12H065C |
RoHS: | Compliant |
No or negligible reverse recovery |
Switching behavior independent of temperature |
High forward surge capability |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS9753 650 V power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
SIC SCHOTTKY DIODE, 650V, 12A, TO-220AB | element14 |
Silicon Carbide Schottky Diode, Sic, 650V Series, Dual Common Cathode, 650 V, 12 A, 18 Nc, To-220Ab |Stmicroelectronics STPSC12H065CT | Newark Electronics |
STPSC12H065C 650 V 12 A Power Schottky Silicon Carbide Diode - TO-220AB | Future Electronics |
SiC-Schottky 650V 12A(2x6) TO220AB | Schukat Electronic |
Where can I find additional details, specifications and documents for a STPSC12H065CT?
Additional datasheets, footprints and schematics for STPSC12H065CT are listed on our Part Details page. You can also find images and similar parts to STPSC12H065CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC12H065CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC12H065CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC12H065CT fall under?
The STPSC12H065CT is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC12H065CT when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC12H065CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC12H065CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC12H065CT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Schukat Electronic have stock available or on a lead time for STPSC12H065CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC12H065CT often in real-time on the comparison pages.
What if I can't find stock of STPSC12H065CT?
You can fill out our help required form which you can use to request a quote for STPSC12H065CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.