Status: | Unknown |
---|---|
Series: | 600V Series |
RoHS: | Unknown |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.22
|
No stock
|
Buy Now | |
Schukat Electronic
from US$4.00
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.40
|
36
in stock
|
Buy Now | |
Avnet Silica
-
|
2,250
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$4.36
|
-
|
Buy Now | |
element14
from US$2.40
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | 600V Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 600V |
Continuous Forward Current If | 12A |
Total Capacitive Charge Qc | 12nC |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | SiC Schottky |
Forward Current If(AV) | 12A |
Forward Surge Current Ifsm Max | 200A |
Forward Voltage VF Max | 1.7V |
Operating Temperature Max | 175°C |
Operating Temperature Min | -40°C |
Semiconductor Technology | SiC |
SiC-Schottky 600V 12A TO220AC | Schukat Electronic |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Silicon Carbide Schottky Diode, Single, 600 V, 12 A, 12 nC, TO-220AC, 2 Pins | Avnet Silica |
STPSC1206 Series 600 V 12 A Power Schottky Silicon Carbide Diode - TO-220AC | Future Electronics |
DIODE, SIC, 12A, 600V, TO-220AC | Farnell |
Where can I find additional details, specifications and documents for a STPSC1206D?
Additional datasheets, footprints and schematics for STPSC1206D are listed on our Part Details page. You can also find images and similar parts to STPSC1206D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC1206D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC1206D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC1206D fall under?
The STPSC1206D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC1206D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC1206D you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC1206D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPSC1206D have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Avnet Silica, EBV Elektronik and Future Electronics have stock available or on a lead time for STPSC1206D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC1206D often in real-time on the comparison pages.
What if I can't find stock of STPSC1206D?
You can fill out our help required form which you can use to request a quote for STPSC1206D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.