STPSC10H12WL Silicon Carbide Diodes by STMicroelectronics

1200 V, 10 A High Surge Silicon Carbide Power Schottky Diode

Status: Active
Series: STPSC10H12
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The SiC diode, available in TO-220AC, DPAK HV, D²PAK and DO-247 LL, is an ultrahigh performance power Schottky rectifier. It is manufactured using a silicon carbide substrate. The wide band-gap material allows the design of a low V F Schottky diode structure with a 1200 V rating. Due to the Schottky construction, no recovery is shown at turn-off and ringing patterns are negligible. The minimal capacitive turn-off behavior is independent of temperature. Especially suited for use in PFC and secondary side applications, this ST SiC diode will boost the performance in hard switching conditions. This rectifier will enhance the performance of the targeted application. Its high forward surge capability ensures a good robustness during transient phases.

Prices starting from US$2.32


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$2.32
15
Buy Now
Logo for Avnet Silica Avnet Silica -
600
Buy Now
Logo for Avnet America Avnet America US$2.50
-
Buy Now
Logo for Farnell Farnell US$2.70
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
Logo for EBV Elektronik EBV Elektronik -
-
Buy Now
View Full Pricing & Stock Comparison

Features

No or negligible reverse recovery
Switching behavior independent of temperature
Robust high voltage periphery
Operating from -40 °C to 175 °C
Low VF
ECOPACK®2 compliant

Alternative Descriptions

Schottky SiC Diode 1200V 10A DO-247 Long | RS
STPSC10H12 Series 1200 V 10 A Power Schottky Silicon Carbide Diode - DO-247LL | Future Electronics
AID RECTIFIER | Avnet Silica
SIC SCHOTTKY DIODE, 1.2KV, 10A, DO-247 | Farnell
Rectifier |Stmicroelectronics STPSC10H12WL | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STPSC10H12WL?

Additional datasheets, footprints and schematics for STPSC10H12WL are listed on our Part Details page. You can also find images and similar parts to STPSC10H12WL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STPSC10H12WL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC10H12WL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STPSC10H12WL fall under?

The STPSC10H12WL is listed under Diodes and Rectifiers > Silicon Carbide Diodes.

Can I view similar or alternative parts?

You can view similar parts to STPSC10H12WL when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC10H12WL you can contact the distributor directly for product support, shipping queries etc.

Is the STPSC10H12WL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STPSC10H12WL have stock available?

Authorised distributors including RS, Future Electronics, Avnet Silica, Avnet America and Farnell have stock available or on a lead time for STPSC10H12WL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STPSC10H12WL often in real-time on the comparison pages.

What if I can't find stock of STPSC10H12WL?

You can fill out our help required form which you can use to request a quote for STPSC10H12WL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay