Status: | Active |
---|---|
Series: | STPSC10H12 |
RoHS: | Compliant |
Prices starting from US$2.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.18
|
2,401
in stock
|
Buy Now | |
Newark Electronics
from US$4.74
|
2,401
in stock
|
Buy Now | |
element14
from US$3.19
|
2,401
in stock
|
Buy Now | |
Future Electronics
from US$3.44
|
748
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$2.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No or negligible reverse recovery |
Switching behavior independent of temperature |
Robust high voltage periphery |
Operating from -40 °C to 175 °C |
Low VF |
ECOPACK®2 compliant |
Sic Schottky Diode, 1.2Kv, 10A, To-263 | Newark Electronics |
SIC SCHOTTKY DIODE, 1.2KV, 10A, TO-263 | element14 |
STPSC10H12 Series 1200 V 10 A Surface Mount SiC Power Schottky Diode - D2PAK | Future Electronics |
Power Schottky Silicon Carbide Diode 1200V 10A 2-Pin D2PAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPSC10H12G-TR?
Additional datasheets, footprints and schematics for STPSC10H12G-TR are listed on our Part Details page. You can also find images and similar parts to STPSC10H12G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC10H12G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC10H12G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC10H12G-TR fall under?
The STPSC10H12G-TR is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC10H12G-TR when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC10H12G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC10H12G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC10H12G-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for STPSC10H12G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC10H12G-TR often in real-time on the comparison pages.
What if I can't find stock of STPSC10H12G-TR?
You can fill out our help required form which you can use to request a quote for STPSC10H12G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.