Status: | Active |
---|---|
Series: | STPSC10H065 |
RoHS: | Compliant |
No reverse recovery charge in application current range |
Switching behavior independent of temperature |
High forward surge capability |
Insulated package TO-220AC Ins: Insulated voltage: 2500 VRMS Typical package capacitance: 7 pF |
Insulated voltage: 2500 VRMS |
Typical package capacitance: 7 pF |
Power efficient product |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS9226 650 V, 10 A high surge silicon carbide power Schottky diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
STPSC10H065 Series 650 V 100 uA Power Schottky Silicon Carbide Diode - TO-220AC | Future Electronics |
Diode Schottky 650V 10A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
SiC-Schottky 650V 10A TO220AC | Schukat Electronic |
Where can I find additional details, specifications and documents for a STPSC10H065D?
Additional datasheets, footprints and schematics for STPSC10H065D are listed on our Part Details page. You can also find images and similar parts to STPSC10H065D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC10H065D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC10H065D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC10H065D fall under?
The STPSC10H065D is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC10H065D when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC10H065D you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC10H065D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC10H065D have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Avnet America, Schukat Electronic and EBV Elektronik have stock available or on a lead time for STPSC10H065D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC10H065D often in real-time on the comparison pages.
What if I can't find stock of STPSC10H065D?
You can fill out our help required form which you can use to request a quote for STPSC10H065D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.