Status: | Active |
---|---|
Series: | STPSC10065 |
RoHS: | Compliant |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.92
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
2,290
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
2,000
in stock
|
Buy Now | |
element14
from US$1.81
|
1,744
in stock
|
Buy Now | |
Farnell
from US$1.80
|
1,744
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
150
in stock
|
Buy Now | |
EBV Elektronik
-
|
50
in stock
|
Buy Now |
No or negligible reverse recovery |
Switching behavior independent of temperature |
Dedicated to PFC applications |
High forward surge capability |
Operating Tj from -40 °C to 175 °C |
D²PAK HV creepage distance (anode to cathode) = 5.38 mm min. |
ECOPACK2 compliant component |
Product Specifications |
---|
DS12185 650 V, 10 A low VF power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
Sic Schottky Diode, 650V, 10A, To-220Ac | Newark Electronics |
STPSC10065 Series 650 V 10 A Power Schottky Silicon Carbide Diode - TO-220AC | Future Electronics |
SIC SCHOTTKY DIODE, 650V, 10A, TO220AC-2 | element14 |
Diode SiC Schottky 650V 10A 2-Pin TO-220AC Tube | Avnet America |
Schottky SiC Diode 650V 10A TO-220AC | RS |
Where can I find additional details, specifications and documents for a STPSC10065D?
Additional datasheets, footprints and schematics for STPSC10065D are listed on our Part Details page. You can also find images and similar parts to STPSC10065D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC10065D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC10065D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC10065D fall under?
The STPSC10065D is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC10065D when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC10065D you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC10065D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC10065D have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STPSC10065D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC10065D often in real-time on the comparison pages.
What if I can't find stock of STPSC10065D?
You can fill out our help required form which you can use to request a quote for STPSC10065D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.