Status: | Unknown |
---|---|
Series: | STPS7 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
175
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
3,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
376
in stock
|
Buy Now | |
element14
from US$0.48
|
376
in stock
|
Buy Now | |
Farnell
from US$0.29
|
376
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
80
in stock
|
Buy Now | |
Avnet Silica
-
|
2,850
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,450
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 7.5A |
Diode Configuration | Single |
Diode Case Style | TO-220FPAC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 175°C |
Product Range | STPS7 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 150A |
Diode Type | Schottky |
Junction Temperature Tj Max | 175°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Single Low Voltage Power 7.5 A 0.57 V Schottky Rectifier Flange Mount-TO-220FPAK | Future Electronics |
Diode, Rectifier Schottky, 7.5A To220 | Newark Electronics |
DIODE, RECTIFIER SCHOTTKY, 7.5A TO220 | element14 |
Diode Schottky 7.5A 45V TO220FP | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 45V 7.5A 2-Pin(2+Tab) TO-220FPAC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS745FP?
Additional datasheets, footprints and schematics for STPS745FP are listed on our Part Details page. You can also find images and similar parts to STPS745FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS745FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS745FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS745FP fall under?
The STPS745FP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS745FP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS745FP you can contact the distributor directly for product support, shipping queries etc.
Is the STPS745FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS745FP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STPS745FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS745FP often in real-time on the comparison pages.
What if I can't find stock of STPS745FP?
You can fill out our help required form which you can use to request a quote for STPS745FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.