Status: | Unknown |
---|---|
Series: | STPS7 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
55
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
5,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1,600
in stock
|
Buy Now | |
element14
from US$0.38
|
1,600
in stock
|
Buy Now | |
Farnell
from US$0.36
|
1,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
27
in stock
|
Buy Now | |
Avnet Silica
-
|
12,350
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,650
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 7.5A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Product Range | STPS7 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 7.5A |
Current Ifsm | 150A |
Diode Type | Schottky |
Forward Current If Max | 7.5A |
Junction Temperature Tj Max | 175°C |
RMS Current If | 20A |
Semiconductor Technology | Si |
STPS745 Series Single 7.5 A 0.57 V Flange Mount Schottky Rectifier - TO-220AC | Future Electronics |
Rectifier Diode, Single, 45 V, 7.5 A, To-220Ac, 2, 570 Mv Rohs Compliant: Yes |Stmicroelectronics STPS745D | Newark Electronics |
DIODE, SCHOTTKY, 7.5A, 35V | element14 |
Schottky barrier diode,STPS745D T0220AC | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 45V 7.5A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS745D?
Additional datasheets, footprints and schematics for STPS745D are listed on our Part Details page. You can also find images and similar parts to STPS745D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS745D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS745D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS745D fall under?
The STPS745D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS745D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS745D you can contact the distributor directly for product support, shipping queries etc.
Is the STPS745D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS745D have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STPS745D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS745D often in real-time on the comparison pages.
What if I can't find stock of STPS745D?
You can fill out our help required form which you can use to request a quote for STPS745D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.