Status: | Active |
---|---|
Series: | STPS5L60-Y |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
3,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2,722
in stock
|
Buy Now | |
element14
from US$0.53
|
2,722
in stock
|
Buy Now | |
Farnell
from US$0.50
|
2,722
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Negligible switching losses |
Low forward voltage drop for higher efficiency |
Low thermal resistance |
Avalanche capability specified |
AEC-Q101 qualified |
ECOPACK2 compliant component |
Product Specifications |
---|
DS8959 Automotive power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STMicroelectronics, STPS5L60SY | RS |
Schottky Rect, Aec-Q101, 60V, Do-214Ab Rohs Compliant: Yes |Stmicroelectronics STPS5L60SY | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 60V, DO-214AB | element14 |
Diode Schottky 60V 5A 2-Pin SMC T/R | EBV Elektronik |
STPS5L60Y Series 60 V 5 A Automotive Power Schottky Rectifier - DO-214AB | Future Electronics |
Where can I find additional details, specifications and documents for a STPS5L60SY?
Additional datasheets, footprints and schematics for STPS5L60SY are listed on our Part Details page. You can also find images and similar parts to STPS5L60SY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS5L60SY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS5L60SY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS5L60SY fall under?
The STPS5L60SY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS5L60SY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS5L60SY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS5L60SY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS5L60SY have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for STPS5L60SY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS5L60SY often in real-time on the comparison pages.
What if I can't find stock of STPS5L60SY?
You can fill out our help required form which you can use to request a quote for STPS5L60SY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.