Status: | Unknown |
---|---|
Series: | ECOPACK Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
5,700
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
160,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
7,475
in stock
|
Buy Now | |
element14
from US$0.25
|
699
in stock
|
Buy Now | |
Farnell
from US$0.24
|
699
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 870mV |
Forward Surge Current Ifsm Max | 130A |
Operating Temperature Max | 175°C |
Product Range | ECOPACK Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
STPS4S200 Series 200 V 4 A Surface Mount Power Schottky Rectifier - SMBflat | Future Electronics |
Schottky Rectifier, 200V, 4A, Do-221Aa | Newark Electronics |
STMicroelectronics, STPS4S200UF | RS |
SCHOTTKY RECT, SINGLE, 200V, DO-214AA | element14 |
Diode Schottky Rectifier 200V 4A 2-Pin SMB FLAT T/R | Avnet America |
Where can I find additional details, specifications and documents for a STPS4S200UF?
Additional datasheets, footprints and schematics for STPS4S200UF are listed on our Part Details page. You can also find images and similar parts to STPS4S200UF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS4S200UF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS4S200UF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS4S200UF fall under?
The STPS4S200UF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS4S200UF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS4S200UF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS4S200UF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS4S200UF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for STPS4S200UF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS4S200UF often in real-time on the comparison pages.
What if I can't find stock of STPS4S200UF?
You can fill out our help required form which you can use to request a quote for STPS4S200UF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.