Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-221AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Diode Schottky 45V 3A 2-Pin SMA FLAT T/R | Avnet Silica |
Schottky Diodes Rectifiers Pwr Schtky Rectifier 3A 45V 0.465V | Future Electronics |
SCHOTTKY RECTIFIER, 3A, 45V, DO-221AC | Farnell |
Rectifier |Stmicroelectronics STPS3L45AF | Newark Electronics |
Where can I find additional details, specifications and documents for a STPS3L45AF?
Additional datasheets, footprints and schematics for STPS3L45AF are listed on our Part Details page. You can also find images and similar parts to STPS3L45AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3L45AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3L45AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3L45AF fall under?
The STPS3L45AF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3L45AF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3L45AF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3L45AF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS3L45AF have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for STPS3L45AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3L45AF often in real-time on the comparison pages.
What if I can't find stock of STPS3L45AF?
You can fill out our help required form which you can use to request a quote for STPS3L45AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.