Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Avnet America
from US$0.18
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
6,651
in stock
|
Buy Now | |
element14
from US$0.17
|
4,018
in stock
|
Buy Now | |
Farnell
from US$0.16
|
4,018
in stock
|
Buy Now | |
Avnet Silica
-
|
204,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | SOD-128FL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 840mV |
Forward Surge Current Ifsm Max | 79A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Diode Schottky 100V 3A 2-Pin SOD-128FL T/R | Avnet America |
Schottky Rectifier, 100V, 3A, Sod-128Fl | Newark Electronics |
SCHOTTKY RECTIFIER, 3A, 100V, SOD-128FL | element14 |
Schottky Rectifier 3A 100V SOD128Flat | RS |
STPS3H100AF Series 100 V 3 A High Voltage Power Schottky Rectifier - SOD-128Flat | Future Electronics |
High voltage power Schottky rectifier | Avnet Asia |
Where can I find additional details, specifications and documents for a STPS3H100AF?
Additional datasheets, footprints and schematics for STPS3H100AF are listed on our Part Details page. You can also find images and similar parts to STPS3H100AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3H100AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3H100AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3H100AF fall under?
The STPS3H100AF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3H100AF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3H100AF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3H100AF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS3H100AF have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STPS3H100AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3H100AF often in real-time on the comparison pages.
What if I can't find stock of STPS3H100AF?
You can fill out our help required form which you can use to request a quote for STPS3H100AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.