Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.24
|
165,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,540,000
in stock
|
Buy Now | |
element14
from US$0.28
|
15,136
in stock
|
Buy Now | |
Farnell
from US$0.27
|
15,136
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
6,517
in stock
|
Buy Now | |
RS
from US$0.26
|
900
in stock
|
Buy Now | |
Avnet America
-
|
1,540,000
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 150V |
Forward Current If(AV) | 3A |
Forward Voltage VF Max | 820mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Schottky |
Dfd Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS3150UF | Newark Electronics |
Low Voltage Power 3 A 0.67 V Schottky Rectifier Surface Mount - DO-214AA Flat | Future Electronics |
DIODE, SCHOTTKY, 3A, 150V, DO-214AA-2 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Diode 3A 150V Low Loss SMB flat | RS |
Diode Schottky 150V 3A 2-Pin SMB FLAT T/R | Avnet America |
Where can I find additional details, specifications and documents for a STPS3150UF?
Additional datasheets, footprints and schematics for STPS3150UF are listed on our Part Details page. You can also find images and similar parts to STPS3150UF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3150UF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3150UF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3150UF fall under?
The STPS3150UF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3150UF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3150UF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3150UF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS3150UF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STPS3150UF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3150UF often in real-time on the comparison pages.
What if I can't find stock of STPS3150UF?
You can fill out our help required form which you can use to request a quote for STPS3150UF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.