STPS30M100STN Semiconductors - Discretes by STMicroelectronics

DIODE SCHOTTKY 30A 100V TO-220FP

Status: Unknown
Series: STPS3 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 30A
Forward Voltage VF Max 800mV
Forward Surge Current Ifsm Max 300A
Operating Temperature Max 150°C
Diode Case Style TO-220AB
No. of Pins 3Pins
Product Range STPS3 Series
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Diode Type Schottky


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STPS30M100STN?

Additional datasheets, footprints and schematics for STPS30M100STN are listed on our Part Details page. You can also find images and similar parts to STPS30M100STN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STPS30M100STN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS30M100STN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STPS30M100STN fall under?

The STPS30M100STN is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to STPS30M100STN when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STPS30M100STN you can contact the distributor directly for product support, shipping queries etc.

Is the STPS30M100STN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STPS30M100STN have stock available?

There is no stock from authorised distributors for STPS30M100STN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STPS30M100STN often in real-time on the comparison pages.

What if I can't find stock of STPS30M100STN?

You can fill out our help required form which you can use to request a quote for STPS30M100STN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay