Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
19
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
150
in stock
|
Buy Now | |
Avnet Silica
-
|
550
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
element14
from US$0.84
|
-
|
Buy Now | |
Farnell
from US$1.09
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 230A |
Operating Temperature Max | 150°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 230A |
Diode Type | Schottky |
Forward Current If Max | 15A |
Forward Voltage | 600mV |
Junction Temperature Tj Max | 150°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
STPS30L60C Series 60 V 30 A Through Hole Power Schottky Rectifier - TO-220AB | Future Electronics |
Dual Schottky barrier diode,STPS30L60CT | RS |
Diode Schottky 60V 30A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Diode, Schottky 30A 60V | element14 |
DIODE, SCHOTTKY, 2X15A, 60V | Farnell |
Rectifier |Stmicroelectronics STPS30L60CT | Newark Electronics |
Where can I find additional details, specifications and documents for a STPS30L60CT?
Additional datasheets, footprints and schematics for STPS30L60CT are listed on our Part Details page. You can also find images and similar parts to STPS30L60CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS30L60CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS30L60CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS30L60CT fall under?
The STPS30L60CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS30L60CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS30L60CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS30L60CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS30L60CT have stock available?
Authorised distributors including Future Electronics, RS, Avnet Silica, Avnet America and element14 have stock available or on a lead time for STPS30L60CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS30L60CT often in real-time on the comparison pages.
What if I can't find stock of STPS30L60CT?
You can fill out our help required form which you can use to request a quote for STPS30L60CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.