Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.85
|
173
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
50
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,050
in stock
|
Buy Now | |
Avnet Silica
-
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.70
|
-
|
Buy Now | |
Farnell
from US$0.66
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220FP |
No. of Pins | 3Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 150°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 220A |
Diode Type | Schottky |
Forward Current If Max | 15A |
Forward Voltage | 550mV |
Junction Temperature Tj Max | 150°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
STPS30L45 Series Dual Center Tap 15 A 45 V Schottky Rectifier - TO-220FPAB | Future Electronics |
Dual Schottky barrier diode,STPS30L45CFP | RS |
Diode Schottky 45V 30A 3-Pin(3+Tab) TO-220FPAB Tube | EBV Elektronik |
Diode, Schottky 30A 45V | element14 |
DIODE, SCHOTTKY, 30A, 45V | Farnell |
Rectifier |Stmicroelectronics STPS30L45CFP | Newark Electronics |
Where can I find additional details, specifications and documents for a STPS30L45CFP?
Additional datasheets, footprints and schematics for STPS30L45CFP are listed on our Part Details page. You can also find images and similar parts to STPS30L45CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS30L45CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS30L45CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS30L45CFP fall under?
The STPS30L45CFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS30L45CFP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS30L45CFP you can contact the distributor directly for product support, shipping queries etc.
Is the STPS30L45CFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS30L45CFP have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, RS, EBV Elektronik and Avnet Silica have stock available or on a lead time for STPS30L45CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS30L45CFP often in real-time on the comparison pages.
What if I can't find stock of STPS30L45CFP?
You can fill out our help required form which you can use to request a quote for STPS30L45CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.