Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
No stock
|
Buy Now | |
Future Electronics
from US$0.88
|
13,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.47
|
16
in stock
|
Buy Now | |
EBV Elektronik
-
|
780
in stock
|
Buy Now | |
Avnet Silica
-
|
360
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
element14
from US$1.22
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 250A |
Diode Type | Schottky |
Forward Current If Max | 15A |
Forward Voltage | 800mV |
Junction Temperature Tj Max | 175°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
STPS30H Series Dual Center Tap 30 A 0.67 V Schottky Rectifier - TO-247 | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 100V 30A 3-Pin(3+Tab) TO-247 Tube | EBV Elektronik |
Diode, Schottky 30A 100V | element14 |
DIODE, SCHOTTKY, 2X15A, 100V | Farnell |
Rectifier |Stmicroelectronics STPS30H100CW | Newark Electronics |
Where can I find additional details, specifications and documents for a STPS30H100CW?
Additional datasheets, footprints and schematics for STPS30H100CW are listed on our Part Details page. You can also find images and similar parts to STPS30H100CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS30H100CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS30H100CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS30H100CW fall under?
The STPS30H100CW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS30H100CW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS30H100CW you can contact the distributor directly for product support, shipping queries etc.
Is the STPS30H100CW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS30H100CW have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, EBV Elektronik, Avnet Silica and Avnet America have stock available or on a lead time for STPS30H100CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS30H100CW often in real-time on the comparison pages.
What if I can't find stock of STPS30H100CW?
You can fill out our help required form which you can use to request a quote for STPS30H100CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.