Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
145
in stock
|
Buy Now | |
element14
from US$0.98
|
3,326
in stock
|
Buy Now | |
Farnell
from US$0.99
|
3,326
in stock
|
Buy Now | |
Avnet Silica
-
|
420
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Future Electronics
from US$0.83
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 10A |
Current Ifsm | 200A |
Device Marking | STPS3060CW |
Diode Type | Schottky |
Forward Current If Max | 15A |
Junction Temperature Tj Max | 150°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
DIODE, SCHOTTKY, 2X15A, 60V | element14 |
STMicroelectronics, STPS3060CW | RS |
Diode Schottky 60V 30A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
Diode, Schottky, 2X15A, 60V | Newark Electronics |
Dual 60 V 2 x 15 A Flange Mount Power Schottky Rectifier - TO-247-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STPS3060CW?
Additional datasheets, footprints and schematics for STPS3060CW are listed on our Part Details page. You can also find images and similar parts to STPS3060CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3060CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3060CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3060CW fall under?
The STPS3060CW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3060CW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3060CW you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3060CW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS3060CW have stock available?
Authorised distributors including element14, Farnell, RS, Avnet Silica and EBV Elektronik have stock available or on a lead time for STPS3060CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3060CW often in real-time on the comparison pages.
What if I can't find stock of STPS3060CW?
You can fill out our help required form which you can use to request a quote for STPS3060CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.