Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
872
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
872
in stock
|
Buy Now | |
element14
from US$1.09
|
872
in stock
|
Buy Now | |
Avnet Silica
-
|
3,210
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 170V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 920mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 175°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 15A |
Current Ifsm | 220A |
Diode Type | Schottky |
Forward Current If Max | 15A |
Forward Voltage | 920mV |
Junction Temperature Tj Max | 175°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Diode, Schottky, 2X15A, 170V | Newark Electronics |
DIODE, SCHOTTKY, 2X15A, 170V | element14 |
Diode Schottky 170V 15A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
STPS3017 Series 170 V 2 x 15 A Dual Center Schottky Rectifier - TO-247-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STPS30170CW?
Additional datasheets, footprints and schematics for STPS30170CW are listed on our Part Details page. You can also find images and similar parts to STPS30170CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS30170CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS30170CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS30170CW fall under?
The STPS30170CW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS30170CW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS30170CW you can contact the distributor directly for product support, shipping queries etc.
Is the STPS30170CW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS30170CW have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STPS30170CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS30170CW often in real-time on the comparison pages.
What if I can't find stock of STPS30170CW?
You can fill out our help required form which you can use to request a quote for STPS30170CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.