Status: | Active |
---|---|
Series: | STPS2L60ZFY |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
5,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
9,215
in stock
|
Buy Now | |
element14
from US$0.09
|
9,215
in stock
|
Buy Now | |
Farnell
from US$0.08
|
9,215
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Very small conduction losses |
Negligible switching losses |
Low forward voltage drop |
Surface mount miniature packages |
Avalanche capability specified |
PPAP capable |
Product Specifications |
---|
DS11707 Automotive low drop power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Schottky Rect, Aec-Q101, 60V, Sod-123Fl | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 60V, SOD-123FL | element14 |
STPS2L60 Series 60 V 2 A Surface Mount Schottky Rectifier - SOD-123F | Future Electronics |
Schottky Rectifier, 60 V, 2 A, Single, SOD-123FL, 2 Pins, 750 mV | Avnet America |
STMicroelectronics, STPS2L60ZFY | RS |
Where can I find additional details, specifications and documents for a STPS2L60ZFY?
Additional datasheets, footprints and schematics for STPS2L60ZFY are listed on our Part Details page. You can also find images and similar parts to STPS2L60ZFY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2L60ZFY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2L60ZFY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2L60ZFY fall under?
The STPS2L60ZFY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2L60ZFY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2L60ZFY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2L60ZFY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS2L60ZFY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STPS2L60ZFY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2L60ZFY often in real-time on the comparison pages.
What if I can't find stock of STPS2L60ZFY?
You can fill out our help required form which you can use to request a quote for STPS2L60ZFY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.