Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
4,970
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
85,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
80,675
in stock
|
Buy Now | |
element14
from US$0.20
|
80,675
in stock
|
Buy Now | |
Farnell
from US$0.20
|
80,675
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
57,983
in stock
|
Buy Now | |
Micros
from US$0.09
|
28,331
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
672,500
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 430mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
STPS2L Series 40 V 2 A Single Chip Schottky Rectifier SMT - DO-214AA (SMB) | Future Electronics |
Diode, Schottky, 2A, 40V, Do-214Aa | Newark Electronics |
DIODE, SCHOTTKY, 2A, 40V, DO-214AA | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
2A/75AP | Micros |
Diode Schottky 40V 2A 2-Pin SMB T/R | Avnet America |
Schottky barrier diode STPS2L40U 2A 40V | RS |
ST Schottky Diode, 2A, 40V, DO-214AA | Distrelec |
Where can I find additional details, specifications and documents for a STPS2L40U?
Additional datasheets, footprints and schematics for STPS2L40U are listed on our Part Details page. You can also find images and similar parts to STPS2L40U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2L40U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2L40U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2L40U fall under?
The STPS2L40U is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2L40U when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2L40U you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2L40U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS2L40U have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STPS2L40U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2L40U often in real-time on the comparison pages.
What if I can't find stock of STPS2L40U?
You can fill out our help required form which you can use to request a quote for STPS2L40U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.