Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
70
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
575,000
in stock
|
Buy Now | |
element14
from US$0.27
|
13,179
in stock
|
Buy Now | |
Farnell
from US$0.25
|
13,179
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
7,470
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
2,205
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 790mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 175°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-214AA |
Current Ifsm | 75A |
Diode Type | Schottky |
Forward Current If Max | 2A |
Forward Voltage | 790mV |
Junction Temperature Tj Max | 175°C |
RMS Current If | 10A |
Semiconductor Technology | Si |
STPS2H Series 2 A 100 V Surface Mount Power Schottky Rectifier - DO-214AA | Future Electronics |
Diode, Schottky 2A 100V | element14 |
DIODE, SCHOTTKY, 2A, 100V | Farnell |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS2H100U. | Newark Electronics |
Diode Schottky 100V 2A 2-Pin SMB T/R | Avnet America |
ST Schottky Diode, 2A, 100V, DO-214AA | Distrelec |
SMD Schottky 100V 2A SMB | Schukat Electronic |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky barrier diode,STPS2H100U SMB | RS |
Where can I find additional details, specifications and documents for a STPS2H100U?
Additional datasheets, footprints and schematics for STPS2H100U are listed on our Part Details page. You can also find images and similar parts to STPS2H100U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2H100U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2H100U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2H100U fall under?
The STPS2H100U is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2H100U when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2H100U you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2H100U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS2H100U have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for STPS2H100U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2H100U often in real-time on the comparison pages.
What if I can't find stock of STPS2H100U?
You can fill out our help required form which you can use to request a quote for STPS2H100U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.