Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
835,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
495,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
137,879
in stock
|
Buy Now | |
element14
from US$0.10
|
137,879
in stock
|
Buy Now | |
Farnell
from US$0.10
|
137,879
in stock
|
Buy Now | |
Micros
from US$0.07
|
40,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
4,409
in stock
|
Buy Now | |
RS
from US$0.21
|
3,060
in stock
|
Buy Now | |
Avnet Silica
-
|
485,000
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 175°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 75A |
Diode Type | Schottky |
Junction Temperature Tj Max | 175°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
STPS2H100 Series 2 A 100 V Schottky Rectifier Surface Mount - DO-214AC | Future Electronics |
Diode Schottky 100V 2A 2-Pin SMA T/R | Avnet America |
Rectifier Diode, Single, 100 V, 2 A, Do-214Ac, 2, 650 Mv Rohs Compliant: Yes |Stmicroelectronics STPS2H100A | Newark Electronics |
DIODE, SCHOTTKY, 2A, 100V, SMD | element14 |
2A | Micros |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky barrier diode STPS2H100 2A 100V | RS |
Where can I find additional details, specifications and documents for a STPS2H100A?
Additional datasheets, footprints and schematics for STPS2H100A are listed on our Part Details page. You can also find images and similar parts to STPS2H100A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2H100A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2H100A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2H100A fall under?
The STPS2H100A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2H100A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2H100A you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2H100A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS2H100A have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for STPS2H100A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2H100A often in real-time on the comparison pages.
What if I can't find stock of STPS2H100A?
You can fill out our help required form which you can use to request a quote for STPS2H100A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.