Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$16.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$20.74
|
30
in stock
|
Buy Now | |
Avnet America
from US$16.36
|
30
in stock
|
Buy Now | |
element14
from US$19.24
|
1
in stock
|
Buy Now | |
Farnell
from US$19.26
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
180
in stock
|
Buy Now | |
EBV Elektronik
-
|
60
in stock
|
Buy Now | |
Future Electronics
from US$17.73
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 240A |
Forward Voltage VF Max | 670mV |
Diode Module Configuration | Dual Isolated |
Product Range | STPS2 Series |
SVHC | No SVHC (17-Dec-2015) |
Current If @ Vf | 120A |
Current Ifsm | 1.5kA |
Diode Case Style | ISOTOP |
Diode Configuration | Dual Isolated |
Diode Type | Schottky |
Forward Current If Max | 120A |
Forward Surge Current Ifsm Max | 1.5kA |
Junction Temperature Tj Max | 150°C |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RMS Current If | 170A |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS24045TV | Newark Electronics |
Diode Schottky 45V 240A 4-Pin ISOTOP Tube | Avnet America |
DIODE, SCHOTTKY, 2X120A, 45V | element14 |
Schottky Diode 45V 240A ISOTOP4 | RS |
STPS24045 Series 45 V 2 x 120 A Dual Power Schottky Rectifier - ISOTOP | Future Electronics |
Where can I find additional details, specifications and documents for a STPS24045TV?
Additional datasheets, footprints and schematics for STPS24045TV are listed on our Part Details page. You can also find images and similar parts to STPS24045TV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS24045TV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS24045TV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS24045TV fall under?
The STPS24045TV is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS24045TV when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS24045TV you can contact the distributor directly for product support, shipping queries etc.
Is the STPS24045TV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS24045TV have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for STPS24045TV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS24045TV often in real-time on the comparison pages.
What if I can't find stock of STPS24045TV?
You can fill out our help required form which you can use to request a quote for STPS24045TV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.