Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
3,700
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
14,540
in stock
|
Buy Now | |
element14
from US$0.45
|
14,540
in stock
|
Buy Now | |
Farnell
from US$0.42
|
14,540
in stock
|
Buy Now | |
Avnet Silica
-
|
100,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-221AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
FDP3682 Series 100 V 32 A 36 mOhm N-Channel PowerTrench Mosfet - TO-220-3 | Future Electronics |
Schottky Rectifier, 2A, 200V, Do-221Aa | Newark Electronics |
SCHOTTKY RECTIFIER, 2A, 200V, DO-221AA | element14 |
Diode Schottky power 200V 2A SMB flat | RS |
Diode Schottky 200V 2A 2-Pin SMB FLAT T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS2200UF?
Additional datasheets, footprints and schematics for STPS2200UF are listed on our Part Details page. You can also find images and similar parts to STPS2200UF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2200UF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2200UF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2200UF fall under?
The STPS2200UF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2200UF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2200UF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2200UF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS2200UF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STPS2200UF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2200UF often in real-time on the comparison pages.
What if I can't find stock of STPS2200UF?
You can fill out our help required form which you can use to request a quote for STPS2200UF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.