Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 60V |
Forward Current If(AV) | 20A |
Forward Voltage VF Max | 565mV |
Forward Surge Current Ifsm Max | 600A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Schottky |
Where can I find additional details, specifications and documents for a STPS20M60ST?
Additional datasheets, footprints and schematics for STPS20M60ST are listed on our Part Details page. You can also find images and similar parts to STPS20M60ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20M60ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20M60ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20M60ST fall under?
The STPS20M60ST is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS20M60ST when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20M60ST you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20M60ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS20M60ST have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STPS20M60ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20M60ST often in real-time on the comparison pages.
What if I can't find stock of STPS20M60ST?
You can fill out our help required form which you can use to request a quote for STPS20M60ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.