Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
441
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
441
in stock
|
Buy Now | |
element14
from US$0.93
|
441
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
74
in stock
|
Buy Now | |
Avnet Silica
-
|
6,300
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220FP |
No. of Pins | 3Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 150°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 180A |
Diode Type | Schottky |
Forward Current If Max | 10A |
Forward Voltage | 550mV |
Junction Temperature Tj Max | 150°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
Diode, Schottky, 20A, 45V | Newark Electronics |
Diode, Schottky 20A 45V | element14 |
DIODE, SCHOTTKY, 20A, 45V | Farnell |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 45V 20A 3-Pin(3+Tab) TO-220FPAB Tube | Avnet Silica |
STPS20L45C Series 45 V 10 A Low Drop Power Schottky Rectifier - TO-220FPAB | Future Electronics |
Where can I find additional details, specifications and documents for a STPS20L45CFP?
Additional datasheets, footprints and schematics for STPS20L45CFP are listed on our Part Details page. You can also find images and similar parts to STPS20L45CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20L45CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20L45CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20L45CFP fall under?
The STPS20L45CFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS20L45CFP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20L45CFP you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20L45CFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS20L45CFP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STPS20L45CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20L45CFP often in real-time on the comparison pages.
What if I can't find stock of STPS20L45CFP?
You can fill out our help required form which you can use to request a quote for STPS20L45CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.