Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.70 |
43
|
Buy Now | |
Future Electronics | US$0.54 |
14,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.65 |
1,577
|
Buy Now | |
element14 | US$0.66 |
308
|
Buy Now | |
Farnell | US$0.63 |
308
|
Buy Now | |
Avnet Silica | - |
5,700
|
Buy Now | |
Newark Electronics | US$0.81 |
-
|
Buy Now | |
Avnet America | US$1.26 |
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 640mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | TO-262AB |
Current If @ Vf | 10A |
Current Ifsm | 250A |
Device Marking | STPS20H100CG |
Diode Type | Schottky |
Forward Current If Max | 10A |
Junction Temperature Tj Max | 175°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
STPS20H100 C Series 100 V 10 A SMT Dual Center Tap Schottky Rectifier - D2PAK | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
DIODE, SCHOTTKY, 2X10A | element14 |
Dual Schottky barrier diode,PS20H100 | RS |
Diode Schottky 100V 10A 3-Pin(2+Tab) D2PAK Tube | Avnet Silica |
Diode, Schottky, 2X10A | Newark Electronics |
Where can I find additional details, specifications and documents for a STPS20H100CG?
Additional datasheets, footprints and schematics for STPS20H100CG are listed on our Part Details page. You can also find images and similar parts to STPS20H100CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20H100CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20H100CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20H100CG fall under?
The STPS20H100CG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS20H100CG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20H100CG you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20H100CG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS20H100CG have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for STPS20H100CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20H100CG often in real-time on the comparison pages.
What if I can't find stock of STPS20H100CG?
You can fill out our help required form which you can use to request a quote for STPS20H100CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.